EN
  • EN
  • DE

H5TQ4G63EFR-RDC

Part No H5TQ4G63EFR-RDC
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824562-H5TQ4G63EFR-RDC
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63EFR-RDC CAD Model

Description

The Hynix H5TQ4G63EFR-RDC is a 4Gb DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) chip. It is designed for high-performance applications that require substantial memory capacity and fast data transfer rates. Common applications include PCs, servers, networking devices, and graphics cards.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Server Systems
  • Networking Equipment
  • Graphics Cards

Features:

  • Capacity: 4 Gigabits (4Gb)
  • Organization: Typically 256M x 16 (check datasheet)
  • Interface: DDR3 (Double Data Rate 3)
  • Data Rate: High data transfer rates, indicated by the suffix "RDC" which specifies speed grade (consult the datasheet for the exact value, often DDR3-1600 or higher).
  • Voltage: Typically operates at 1.5V.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board mounting and space savings.
  • Lead-Free: Compliant with RoHS standards.
  • Clock Frequency: Supports high clock frequencies to enable fast data access.

Benefits:

  • High Bandwidth: DDR3 technology allows for significantly faster data transfer rates compared to DDR2, enhancing overall system performance.
  • Large Capacity: 4Gb density provides ample memory for demanding applications and multitasking.
  • Low Power Consumption: Designed for efficient power usage, minimizing heat generation and extending battery life in portable devices.
  • Reliable Performance: Hynix is a reputable memory manufacturer, ensuring high-quality and reliable components.
  • Compact Size: The FBGA package enables a smaller footprint on the PCB.

The H5TQ4G63EFR-RDC DDR3 SDRAM chip offers a combination of high capacity and high performance, making it an excellent choice for systems requiring significant memory resources and fast data access. The exact specifications, timings, and operating conditions are determined by the "RDC" speed grade; always refer to the official Hynix datasheet for this part number for complete information to ensure proper compatibility and performance in the intended application.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8568 $59.4272
8+ $13.9165 $111.3320
12+ $13.4463 $161.3556
16+ $12.5060 $200.0960
21+ $12.0359 $252.7539
26+ $11.5657 $300.7082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess