EN
  • EN
  • DE

H5TQ4G63AFR-PBCR

Part No H5TQ4G63AFR-PBCR
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824560-H5TQ4G63AFR-PBCR
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63AFR-PBCR CAD Model

Description

The H5TQ4G63AFR-PBCR is a high-speed DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. DDR3 SDRAM is a type of memory widely used in various electronic devices due to its high bandwidth and low power consumption compared to its predecessors.

Applications:

  • Desktop PCs: Used as main system memory for running operating systems and applications.
  • Laptop PCs: Employed in laptops to provide fast and efficient memory for portable computing.
  • Servers: Utilized in server systems to handle large amounts of data and support numerous concurrent users.
  • Graphics Cards: Functions as video memory (VRAM) to store textures, frame buffers, and other graphical data.
  • Gaming Consoles: Integrated into gaming consoles to provide the necessary memory for rendering complex game environments.
  • Networking Devices: Used in routers, switches, and other networking equipment for packet buffering and data storage.

Features:

  • 4Gb Density: Offers a density of 4 Gigabits (512MB) providing ample storage capacity for applications and data.
  • DDR3 Technology: Leverages DDR3 technology for improved speed and efficiency compared to older DDR generations.
  • High Bandwidth: Delivers high bandwidth for rapid data transfer between the memory and the processor.
  • Low Power Consumption: Designed for low power consumption, making it suitable for power-sensitive applications.
  • 800MHz Clock Rate: Operates at a clock rate of 800MHz, resulting in a data transfer rate of 1600 MT/s (MegaTransfers per second).
  • FBGA Package: Packaged in a FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and reliable connections.

Benefits:

  • Increased System Performance: Improves overall system performance by providing fast and efficient memory access.
  • Enhanced Multitasking: Enables seamless multitasking by providing sufficient memory for running multiple applications simultaneously.
  • Faster Data Processing: Accelerates data processing speed, reducing latency and improving application responsiveness.
  • Improved Graphics Performance: Enhances graphics performance by providing dedicated memory for storing textures and frame buffers.
  • Reduced Power Consumption: Low power consumption contributes to extended battery life in portable devices and lower energy costs in servers.
  • Reliable Operation: Hynix Semiconductor is known for producing high-quality memory components, ensuring reliable operation.

Additional Details:

The H5TQ4G63AFR-PBCR operates at a voltage of 1.5V. It is JEDEC compliant, meaning it adheres to industry standards for DDR3 SDRAM. The component is designed to meet the demanding requirements of modern computing applications. It is lead-free and RoHS compliant. This part is often found in modules of various capacities, such as 4GB or 8GB, depending on the number of chips used on the module.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3195 $56.5975
10+ $10.6030 $106.0300
15+ $10.2448 $153.6720
21+ $9.5284 $200.0964
28+ $9.1702 $256.7656
35+ $8.8120 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess