EN
  • EN
  • DE

H5TQ4G43BFR-RDC

Part No H5TQ4G43BFR-RDC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 4Gx4 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940470-H5TQ4G43BFR-RDC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G43BFR-RDC CAD Model

Description

The Hynix H5TQ4G43BFR-RDC is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip commonly used in devices that require substantial memory capacity and high data transfer rates. It's a 4Gb component with a 512M x 8 organization.

Applications:

  • Desktop and laptop computers
  • Servers
  • Workstations
  • High-end graphics cards
  • Gaming consoles

Features:

  • 4Gb (512M x 8) memory organization
  • Double Data Rate 3 (DDR3) technology
  • Operating speed of 1600MHz (PC3-12800)
  • 1.5V power supply
  • 8-bit prefetch architecture
  • On-Die Termination (ODT)
  • Lead-free and RoHS compliant

Benefits:

  • Large memory capacity for demanding applications
  • High-speed data transfer for improved performance
  • Low power consumption for energy efficiency
  • Enhanced signal integrity for stable operation
  • Environmentally friendly manufacturing

Additional Details:

The H5TQ4G43BFR-RDC utilizes DDR3 technology, which doubles the data transfer rate compared to SDR SDRAM by transferring data on both the rising and falling edges of the clock signal. The 4Gb density offers plenty of memory for resource-intensive tasks. With an operating speed of 1600MHz, it ensures fast data access and retrieval. Operating at 1.5V, it helps keep power consumption low. The on-die termination feature enhances signal quality, reducing signal reflections that can degrade performance. It adheres to JEDEC standards for DDR3 SDRAM.

This DDR3 memory IC is often found in DIMM and SO-DIMM modules and is designed for high-performance computing environments. The chip is packaged in a 78-ball FBGA (Fine-Pitch Ball Grid Array) package, designed for surface mounting on PCBs. The '-RDC' suffix defines the speed and timing specifics. By providing significant memory capacity and high-speed access, the H5TQ4G43BFR-RDC contributes to faster application loading, smoother multitasking, and enhanced overall system responsiveness.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess