EN
  • EN
  • DE

ALPMRK-B-LS(A-Z)

Part No ALPMRK-B-LS(A-Z)
Manufacturer Alpha Wire
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112410-ALPMRK-B-LS(A-Z)
Categories Custom Parts
Manufacturer Alpha Wire
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALPMRK-B-LS(A-Z) CAD Model

Description

The ALPMRK-B-LS(A-Z) is a series of alphanumeric marking sleeves manufactured by Alpha Wire. These sleeves are designed for wire and cable identification, providing clear and permanent labeling for easy maintenance and troubleshooting. They are typically made from a durable, low-smoke, zero-halogen (LSZH) material, making them suitable for use in enclosed spaces and environments where fire safety is a concern.

Applications

  • Wire and Cable Identification: Used to label wires and cables in electrical panels, control cabinets, and other wiring systems.
  • Panel Building: Provides clear labeling for wires and cables in electrical control panels, simplifying wiring and maintenance.
  • Machine Building: Used to identify wires and cables in machinery, enabling quick identification and repair.
  • Transportation: Employed in railway, aerospace, and automotive applications for wire and cable identification.
  • Telecommunications: Used to label cables in telecommunication infrastructure and data centers.
  • Marine Applications: Utilized in marine wiring systems due to the LSZH properties.

Features

  • Alphanumeric Marking: Provides clear and permanent identification of wires and cables with letters and numbers.
  • LSZH Material: Made from low-smoke, zero-halogen material, reducing the risk of toxic fumes in the event of a fire.
  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature extremes, abrasion, and chemicals.
  • Easy to Install: Can be easily slipped onto wires and cables.
  • Various Sizes: Available in a range of sizes to accommodate different wire and cable diameters.
  • Pre-Printed or Printable: Available pre-printed with standard characters or printable using thermal transfer printers.

Benefits

  • Improved Wire Identification: Provides clear and unambiguous identification of wires and cables, reducing errors and saving time during maintenance.
  • Enhanced Safety: LSZH material reduces the risk of toxic fumes in the event of a fire, improving safety for personnel and equipment.
  • Increased Durability: Durable construction ensures long-lasting performance in harsh environments.
  • Simplified Installation: Easy installation saves time and effort.
  • Compliance with Standards: Meets industry standards for wire and cable marking.

Additional Details

The ALPMRK-B-LS(A-Z) sleeves are typically available in various colors for color-coding applications. The material is resistant to common chemicals and solvents, ensuring that the markings remain legible even in harsh environments. The sleeves can be used in a wide temperature range. The product datasheet provides detailed information on the available sizes, colors, and printing options. Alpha Wire is a reputable manufacturer of wire and cable products, ensuring high quality and reliability. Correct sizing is crucial for proper fit and retention on the wire or cable. Consider using a specialized applicator tool for efficient and consistent sleeve installation.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess