EN
  • EN
  • DE

H5TQ1G83EFR-PBC

Part No H5TQ1G83EFR-PBC
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824556-H5TQ1G83EFR-PBC
Ultra Librarian 3D Model Ultra Librarian H5TQ1G83EFR-PBC CAD Model

Description

The H5TQ1G83EFR-PBC is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. DDR3 SDRAM is a type of memory widely used in computer systems and other electronic devices to provide fast data access for the processor.

Applications

  • Desktop PCs: Used as the primary system memory in desktop computers.
  • Laptop PCs: Employed as the main memory in laptop computers.
  • Servers: Utilized in server systems to provide memory capacity for various applications and virtual machines.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial control systems and networking equipment.
  • Gaming Consoles: Found in gaming consoles to support graphics processing and game execution.

Features

  • DDR3 Technology: Utilizes DDR3 technology, offering higher bandwidth and lower power consumption compared to previous DDR generations.
  • High Speed: Provides fast data transfer rates, enabling quick access to memory for improved system performance.
  • Low Power Consumption: Designed for efficient power usage, reducing overall system energy consumption.
  • High Density: Offers high memory density, allowing for larger memory capacities in a compact form factor.
  • Reliability: Built with high-quality components and rigorous testing to ensure reliable operation.

Benefits

  • Improved System Performance: High-speed data transfer rates enhance overall system performance by reducing memory access bottlenecks.
  • Energy Efficiency: Low power consumption contributes to energy savings and extends battery life in portable devices.
  • Increased Memory Capacity: High memory density enables larger memory capacities, allowing for more applications and data to be stored and accessed simultaneously.
  • Enhanced Reliability: Reliable operation ensures data integrity and system stability.
  • Cost-Effective Solution: Offers a cost-effective memory solution for a wide range of applications.

Additional Details

The H5TQ1G83EFR-PBC typically operates at a voltage of 1.5V and comes in a standard FBGA (Fine-pitch Ball Grid Array) package. It is designed to meet the JEDEC (Joint Electron Device Engineering Council) standards for DDR3 SDRAM, ensuring compatibility and interoperability with other DDR3 components. It is crucial to consult the official Hynix datasheet for detailed specifications such as clock speeds, timings, and operating conditions to ensure proper integration and optimal performance in the target application. These specifications may vary depending on the specific revision and binning of the part.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,475 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess