EN
  • EN
  • DE

H5PS5182GFR-S6CR

Part No H5PS5182GFR-S6CR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942363-H5PS5182GFR-S6CR
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS5182GFR-S6CR CAD Model

Description

The Hynix H5PS5182GFR-S6CR is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. This memory chip is designed for applications requiring high-speed data access and efficient memory utilization.

Applications

  • Graphics processing units (GPUs)
  • High-end workstations
  • Gaming systems
  • Networking devices
  • Embedded systems requiring high memory bandwidth

Features

  • Capacity: 512Mb
  • DDR Technology: Leverages double data rate technology to transfer data on both rising and falling edges of the clock signal.
  • High-Speed Data Transfer: Supports high data transfer rates, enabling fast and efficient memory access.
  • Low Power Consumption: Designed with power-saving features to minimize energy consumption.
  • JEDEC Compliance: Adheres to industry-standard JEDEC specifications for compatibility and reliability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Enhanced Performance: High data transfer rates contribute to improved system performance and responsiveness.
  • Increased Bandwidth: DDR technology provides significantly higher bandwidth compared to traditional SDRAM.
  • Reduced Power Consumption: Power-efficient design helps extend battery life in portable devices and lower operating costs in server environments.
  • Reliable Operation: High-quality manufacturing and stringent testing ensure stable and dependable performance.
  • Seamless Integration: JEDEC compliance facilitates easy integration with a wide range of systems and devices.

Additional Details

The H5PS5182GFR-S6CR is typically available in a FBGA package. The exact speed and timing characteristics will depend on the specific configuration and application. Consult the product datasheet for precise details on voltage requirements, timing parameters, operating temperature, and other critical specifications to ensure proper system integration and optimal performance. Correct termination and decoupling techniques are important for stable operation at high speeds.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess