EN
  • EN
  • DE

H5DU5162ETR-J3J

Part No H5DU5162ETR-J3J
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824530-H5DU5162ETR-J3J
Ultra Librarian 3D Model Ultra Librarian H5DU5162ETR-J3J CAD Model

Description

The Hynix H5DU5162ETR-J3J is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. Specifically, it's a DDR400 chip, designed for applications where high-speed data access and transfer rates are crucial. These include graphics processing units (GPUs), high-end computing systems, and embedded applications requiring significant memory bandwidth.

Applications:

  • Graphics cards (GPUs)
  • High-performance computing systems
  • Embedded systems requiring high memory bandwidth
  • Networking equipment
  • Gaming consoles

Features:

  • Capacity: Typically 256Mb (256 Megabits) or 512Mb (512 Megabits) - confirm with datasheet.
  • Organization: Typically 16M x 16 or 32M x 16 (confirm with datasheet).
  • Interface: DDR (Double Data Rate)
  • Data Rate: DDR400 (400 Mbps)
  • Voltage: Operates at 2.5V.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board mounting.
  • Clock Frequency: Operates at a clock frequency suitable for DDR400 operation (typically 200 MHz).

Benefits:

  • High Bandwidth: DDR technology allows for double the data transfer rate compared to single data rate SDRAM, increasing overall system performance.
  • Fast Data Access: High clock speeds and efficient memory organization enable quick access to stored data.
  • Reliable Performance: Hynix is a well-known memory manufacturer, ensuring a reliable and high-quality component.
  • Compact Size: The FBGA package allows for a smaller footprint on the printed circuit board (PCB).
  • Standard Interface: DDR interface is widely supported, simplifying integration into existing systems.

The H5DU5162ETR-J3J DDR SDRAM chip is a suitable choice for systems requiring high memory bandwidth and fast data access. Its 2.5V operating voltage makes it compatible with a wide range of systems. The specific density (256Mb or 512Mb) and organization (16M x 16 or 32M x 16) should be confirmed by consulting the official Hynix datasheet to ensure proper compatibility and performance in the target application. The "J3J" suffix indicates specific speed grades and timings, which are critical for optimal performance.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7939 $57.9390
25+ $4.7540 $118.8500
38+ $4.6054 $175.0052
52+ $4.4568 $231.7536
68+ $4.3083 $292.9644
90+ $3.8626 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess