EN
  • EN
  • DE

H5ANAG8NCMR-WMC

Part No H5ANAG8NCMR-WMC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2933 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940111-H5ANAG8NCMR-WMC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG8NCMR-WMC CAD Model

Description

The Hynix H5ANAG8NCMR-WMC is an 8Gb (Gigabit) DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed for high-speed memory applications in computing devices. DDR4 SDRAM offers significant improvements over previous generations like DDR3, including increased speed, higher capacity, and reduced power consumption.

Applications:

  • Desktop Computers: Used as the primary system memory (RAM) to support various applications and operating systems.
  • Laptop Computers: Provides memory for portable computing, balancing performance with energy efficiency.
  • Servers: Critical for server systems to manage large datasets and demanding workloads.
  • Workstations: Supports memory-intensive applications such as video editing, 3D rendering, and scientific simulations.
  • Gaming PCs: Enhances gaming performance by providing fast access to textures and game assets.

Features:

  • Capacity: 8Gb (1G x 8) organization.
  • Interface: DDR4 SDRAM, compliant with JEDEC standards.
  • Operating Voltage: Typically operates at 1.2V, leading to lower power consumption.
  • Data Rate: Supports high data transfer rates (the specific speed depends on the WMC binning).
  • Internal Banks: Organized into multiple internal banks for concurrent operations and increased throughput.
  • Burst Length: Supports burst lengths of 8.
  • Temperature Range: Designed to operate within a specified temperature range (commercial or industrial grade).

Benefits:

  • Increased Performance: DDR4 technology delivers significantly higher bandwidth compared to DDR3, resulting in faster application loading and improved system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage (1.2V), reducing energy consumption and heat generation.
  • Higher Memory Density: 8Gb density allows for larger memory modules, enabling support for memory-intensive applications.
  • Improved Stability: Enhanced error correction features improve data integrity and system reliability.
  • Enhanced Multitasking: Provides ample memory for smooth multitasking and efficient handling of multiple demanding applications.

Additional Details:

The H5ANAG8NCMR-WMC is manufactured using high-speed CMOS technology. The DDR4 interface allows for rapid data transfer between the memory module and the processor. The WMC binning within the part number indicates a particular performance grade, influencing speed and timings. Consult the official Hynix datasheet for detailed specifications, including timing parameters, thermal characteristics, and compatibility information. Ensure that the system supports DDR4 memory and is compatible with the module's speed and voltage requirements for optimal and reliable operation.

You May Also Be Interested in

Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,584 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess