The H27UDG8V5ATR-BC is a NAND flash memory component manufactured by Hynix Semiconductor. This memory chip is designed for use in high-performance storage applications, including solid-state drives (SSDs) and embedded systems. The device offers a combination of high density, fast data transfer rates, and robust error correction, making it suitable for demanding applications requiring reliable data storage.
Applications:
- Solid-state drives (SSDs)
- Embedded systems
- High-performance storage devices
- Mobile devices (smartphones, tablets)
- Gaming consoles
Features:
- Capacity: Typically 4Gb or higher NAND flash memory.
- Interface: ONFI (Open NAND Flash Interface) compliant for high-speed data transfer.
- Operating Voltage: Low voltage operation for power efficiency.
- Data Transfer Rate: High data transfer rates for fast read and write operations.
- Endurance: Designed for high endurance with advanced wear-leveling algorithms.
- Error Correction: Built-in ECC (Error Correction Code) for data integrity.
- Package: Available in BGA (Ball Grid Array) package for compact size and easy assembly.
Benefits:
- High Performance: Fast data transfer rates improve system responsiveness and application loading times.
- High Density: Provides ample storage capacity for large datasets and applications.
- Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
- Reliable Data Storage: Advanced ECC and wear-leveling ensure data integrity and longevity.
- Compact Size: Small form factor allows for integration into space-constrained devices.
Additional Details:
The H27UDG8V5ATR-BC NAND flash memory incorporates advanced process technology and innovative design techniques to achieve high performance and reliability. It supports various operating modes, including page read, page program, and block erase, optimized for different application requirements. The device is typically available in a lead-free package and complies with RoHS standards.