EN
  • EN
  • DE

658610\256MB\32Mx8\9C

Part No 658610\256MB\32Mx8\9C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR-333 32Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951532-658610\256MB\32Mx8\9C
Series *
Ultra Librarian 3D Model Ultra Librarian 658610\256MB\32Mx8\9C CAD Model

Description

The 658610\256MB\32Mx8\9C is a memory module manufactured by Hynix Semiconductor. This module is a 256MB memory module organized as 32Mx8, indicating it has 32 million memory locations, each 8 bits wide. The '9C' likely refers to a specific speed grade, timing characteristics, or other manufacturing specification.

Applications:

  • Legacy Computer Systems
  • Embedded Systems requiring small amounts of memory
  • Older Industrial Control Equipment
  • Networking Devices
  • Testing and Debugging Platforms

Features:

  • 256MB Capacity
  • 32Mx8 Organization
  • Standard Memory Interface (likely SDRAM or DDR depending on age)
  • Compact Form Factor
  • Low Power Consumption (relative to newer, larger modules)

Benefits:

  • Compatibility with Older Systems: Designed for systems that require this specific memory configuration.
  • Cost-Effective Solution: Can be a more economical choice for legacy systems compared to upgrading the entire system.
  • Easy Integration: Standard memory interface allows for straightforward installation.
  • Reliable Performance: Hynix is a reputable memory manufacturer known for producing reliable modules.

Additional Details:

The exact type of memory (e.g., SDRAM, DDR, DDR2) would need to be determined based on the specific datasheet or product specifications, however, given the size, it's most likely an older standard. The operating voltage and timing parameters will also be specified in the datasheet. It's important to ensure that this memory module is compatible with the target system in terms of memory type, speed, and capacity. Using incorrect memory can result in system instability or failure to boot. Consult the system's documentation or the memory module's datasheet for detailed installation instructions and compatibility information. Memory modules are sensitive to static electricity, so proper handling precautions should be taken during installation to avoid damage.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess