EN
  • EN
  • DE

H5TQ4G63MFR-11C

Part No H5TQ4G63MFR-11C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR3 900MHz 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943915-H5TQ4G63MFR-11C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63MFR-11C CAD Model

Description

The Hynix H5TQ4G63MFR-11C is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for high-performance memory applications. It offers a combination of high bandwidth, low power consumption, and substantial memory density, making it suitable for a wide array of electronic devices. The 11C suffix likely denotes specific testing criteria or production variations.

Applications

  • Desktop Computers: Serves as the primary system memory for running operating systems, applications, and games.
  • Laptop Computers: Enables smooth multitasking and efficient performance in portable computing devices.
  • Servers: Supports memory-intensive workloads and applications in server environments.
  • Gaming Consoles: Provides high-speed memory for graphics processing and game execution.
  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Embedded Systems: Implemented in embedded devices requiring high-performance memory, such as industrial control systems and digital signage.

Features

  • DDR3 Technology: Utilizes DDR3 architecture for improved data transfer rates and reduced power consumption compared to DDR2.
  • 4Gb Density: Offers a memory density of 4 Gigabits, providing ample space for storing data and instructions.
  • High Bandwidth: Delivers high bandwidth for fast data access and processing.
  • Low Power Consumption: Operates at a low voltage, reducing power consumption and heat generation.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.
  • FBGA Package: Packaged in a Fine-Pitch Ball Grid Array (FBGA) for improved signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enhances overall system performance by enabling faster data access and processing.
  • Enhanced Multitasking: Allows for smooth multitasking by providing sufficient memory capacity for multiple applications.
  • Improved Graphics Performance: Boosts graphics performance by providing fast memory for processing textures and rendering images.
  • Reduced Power Consumption: Low power consumption translates to longer battery life in portable devices and lower energy costs in desktop and server systems.
  • Increased System Stability: Stable and reliable memory operation ensures system stability and prevents data corruption.

Additional Details

The H5TQ4G63MFR-11C typically operates at a voltage of 1.5V. It features a data transfer rate of up to 1866 MT/s (MegaTransfers per second) or higher, depending on the specific configuration and speed grade. The operating temperature range is usually between 0°C and 85°C. The exact timings (CL, tRCD, tRP) vary depending on the speed grade and are typically specified in the product datasheet. The 11C suffix likely denotes specific binning or testing characteristics.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,838 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess