EN
  • EN
  • DE
  • IT

SR10100CT

Part No SR10100CT
Manufacturer HY ELECTRONIC CORP.
Catalog Electronic Wholesale
Description SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HY ELECTRONIC CORP.
Win Source Part Number 1258538-SR10100CT
Manufacturer Homepage www.hygroup.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR10100CT CAD Model

Description

The SR10100CT is a Schottky Barrier Rectifier manufactured by HY Electronic Corp. It's designed for high-frequency switching applications where low forward voltage drop and fast switching speeds are required. The 'CT' suffix typically indicates a center-tap configuration, meaning it contains two diodes in a single package with a common cathode.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection
  • High frequency inverters
  • DC-DC converters

Features:

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Withstands transient overcurrent conditions.
  • High switching speed: Enables efficient operation at high frequencies.
  • Center-tap configuration: Simplifies circuit design for certain applications.
  • Low reverse leakage current: Minimizes power loss in the reverse direction.

Benefits:

  • Improved power supply efficiency: Reduces energy waste and heat generation.
  • Increased system reliability: Withstands transient voltage spikes and overcurrent conditions.
  • Efficient high-frequency operation: Enables smaller and lighter power supply designs.
  • Simplified circuit design: Reduces component count and assembly costs.
  • Reduced power loss: Minimizes energy waste in reverse blocking mode.

Additional Details:

The SR10100CT is typically rated for a forward current of 10A (total for both diodes) and a reverse voltage of 100V. The low forward voltage drop minimizes power dissipation during conduction, contributing to higher overall efficiency. The high surge current capability allows the rectifier to withstand transient overcurrent conditions that may occur during startup or load changes. The fast switching speed is crucial for high-frequency applications, as it reduces switching losses. The center-tap configuration simplifies the design of full-wave rectifiers and other circuits. The device is typically available in a TO-220 or similar package for efficient heat dissipation. Detailed specifications, including forward voltage drop versus current, reverse leakage current versus voltage, and thermal resistance, can be found in the device datasheet.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess