EN
  • EN
  • DE

16_N-50-3-27/133_NE

Part No 16_N-50-3-27/133_NE
Manufacturer Huber+Suhner, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description 16_N-50-3-27/133_NE / N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Huber+Suhner, Inc.
Package Bulk
Connector Style N Type
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line) , Right Angle
Cable Group RG-142, 223, 400
Fastening Type Threaded
Frequency - Max 11 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Brass
Body Material Brass
Body Finish White Bronze
Center Contact Plating Gold
Dielectric Material Perfluoroalkoxy (PFA) , Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 1000 V
Mating Cycles 500
Base Product Number 16_N-50
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1337309-16_N-50-3-27/133_NE
Ultra Librarian 3D Model Ultra Librarian 16_N-50-3-27/133_NE CAD Model

Description

The Huber+Suhner, Inc. N Type connector is a high-quality component for electronic devices.

  • Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
  • Cable Group: RG-142, 223, 400
  • Frequency - Max: 11 GHz
  • Voltage - Max: 1000 V
  • Material - Body: Brass
  • Shield Termination: Crimp
  • Center Contact Plating: Gold

You May Also Be Interested in

Amphenol-RF Division
CONN BNC PLUG R/A 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Need more? Email Us
TE Connectivity
RTD-50-L-00CS2930 / Connector
Need more? Email Us
Murata Electronics North America
LSC
Lowest to $1.3456
Hirose Electric Co Ltd
CONN COAX SWITCH RCPT STR 50OHM
Lowest to $0.6722
Murata Electronics North America
COAX CONN
Lowest to $0.2153
Pomona Electronics
CONN BNC TRIAX JACK STR 50 OHM
Need more? Email Us
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
Molex, LLC
CONN SMA RCPT STR 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $4.5811
Murata Electronics North America
COAX CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess