EN
  • EN
  • DE

MCCBP700

Part No MCCBP700
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (M - N)
Description Data/Communication Blank Panel, Height 7 Inches, Width 19 Inches, 4 Rack Units, 16 AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Panel
RoHS Non-Compliant
Win Source Part Number 1051337-MCCBP700
Categories OEM Parts(M-N)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCCBP700 CAD Model

Description

The Hubbell Wiring Device-Kellems MCCBP700 is a compact and robust cable support bracket designed for securing and organizing cables in a variety of electrical applications. It is engineered to provide a reliable and durable solution for managing cable runs, preventing strain, and ensuring long-term performance of electrical systems.

Applications:

  • Commercial construction and renovation projects
  • Industrial electrical installations
  • Data centers and telecommunications facilities
  • Hospitals and healthcare facilities
  • Educational institutions
  • Any application requiring organized and secured cable management

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environments and heavy loads.
  • Compact Design: Space-saving design for efficient cable management in confined areas.
  • Easy Installation: Designed for quick and easy installation with standard mounting hardware.
  • Versatile Use: Suitable for a wide range of cable sizes and types.
  • Corrosion Resistance: Resistant to corrosion and other environmental factors, ensuring long-term reliability.

Benefits:

  • Improved Cable Management: Keeps cables organized and prevents tangling, reducing the risk of damage and downtime.
  • Increased Safety: Reduces the risk of electrical hazards by properly securing cables and preventing strain.
  • Reduced Maintenance: Durable construction and corrosion resistance minimize the need for maintenance and replacement.
  • Cost Savings: Extends the lifespan of cables by preventing damage and reducing the need for repairs.
  • Enhanced Aesthetics: Provides a clean and professional appearance to electrical installations.

The MCCBP700 cable support bracket is an essential component for any electrical installation requiring reliable and organized cable management. Its durable construction, easy installation, and versatile use make it a valuable addition to any project. Proper installation and adherence to electrical codes are crucial for ensuring the safety and performance of the electrical system.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess