EN
  • EN
  • DE

MAXM17712AMB+

Part No MAXM17712AMB+
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 4.5V TO 60V INPUT, 150MA, 3.3V S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169084-MAXM17712AMB+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Power Supplies - Board Mount DC DC Converters
Series Himalaya
Package Strip
Product Status Active
Type Isolated PoE Module
Voltage - Input (Min) 4V
Voltage - Input (Max) 60V
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MAXM17712AMB+ CAD Model

Description

Product Overview: MAXM17712AMB+ from Analog Devices Inc.

The MAXM17712AMB+ is a highly integrated, advanced power solution from Analog Devices Inc., designed to provide efficient power management in a compact package. This innovative product combines the versatility of a power regulator with the simplicity of a linear regulator, offering both high efficiency and ease of use. It is an ideal choice for space-constrained applications that require a reliable power supply with a minimal footprint.

Key Features

  • Integrated Power Solution: The MAXM17712AMB+ integrates a switching regulator along with a linear regulator, providing a versatile power management system within a single device.
  • High Efficiency: With its advanced design, this product achieves high efficiency, which helps to reduce heat dissipation and improve system reliability.
  • Compact Design: The small package size of the MAXM17712AMB+ makes it an excellent choice for portable devices, wearables, and other applications where board space is at a premium.
  • Flexible Input Voltage Range: It supports a wide input voltage range, accommodating various power supply requirements and making it suitable for multiple applications.
  • Low Quiescent Current: The device's low quiescent current contributes to extended battery life in battery-powered applications.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, preventing damage from overheating.

Applications

The MAXM17712AMB+ is versatile enough to be used in a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Wireless communication systems
  • Industrial control systems
  • Medical devices

Technical Specifications

With its precision engineering, the MAXM17712AMB+ offers a set of technical specifications that ensure optimal performance for your power management needs:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Output Current Capacity: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Specified in the datasheet

For detailed technical specifications, please refer to the MAXM17712AMB+ datasheet provided by Analog Devices Inc.

Overall, the MAXM17712AMB+ from Analog Devices Inc. is a sophisticated power management solution that offers efficiency, compactness, and reliability, making it an excellent choice for designers looking to optimize their power systems in space-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess