EN
  • EN
  • DE

2212042

Part No 2212042
Manufacturer Hubbell Wiring Device-Kellems
Catalog Custom Parts (0 - A)
Description Hubbell Cond Riser, 2.5-3.0"- 4" Cond, Lace
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226710-2212042
Categories Custom Parts
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2212042 CAD Model

Description

The 2212042 is a product manufactured by Hubbell Wiring Device-Kellems. Given the manufacturer's expertise, it's highly likely to be a wiring device or component, potentially related to cable management or electrical connections. Without explicit details, we must infer based on Hubbell's typical product offerings.

Based on similar products from Hubbell, potential applications could include:

  • Commercial Buildings: Used in the electrical infrastructure of commercial buildings.
  • Industrial Facilities: Employed in industrial settings for power distribution and control.
  • Residential Wiring: Potentially applicable in residential electrical systems.
  • Data Centers: Utilized in data centers for cable management and power connections.

Features might include:

  • Durable Construction: Made from robust materials to withstand harsh environments.
  • Secure Connection: Designed to provide a reliable and secure electrical connection.
  • Ease of Installation: Engineered for easy and efficient installation.
  • Compliance with Standards: Meets relevant industry standards and safety regulations.

Benefits derived from using the part could include:

  • Reliable Power Distribution: Ensures reliable power distribution in electrical systems.
  • Reduced Downtime: Minimizes downtime due to connection failures.
  • Improved Safety: Enhances safety by providing secure and grounded connections.

Without access to the product's datasheet, detailed technical specifications such as voltage rating, current rating, material composition, and specific dimensions cannot be provided. It is important to consult the manufacturer's documentation for detailed information.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Matsuo
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess