EN
  • EN
  • DE

TJ3965GR-1.8-3L

Part No TJ3965GR-1.8-3L
Manufacturer TAEJIN / HTC Korea
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 366315-TJ3965GR-1.8-3L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJ3965GR-1.8-3L CAD Model

Description

The TJ3965GR-1.8-3L is a low-dropout (LDO) linear regulator manufactured by TAEJIN / HTC Korea. This regulator is designed to deliver a stable 1.8V output voltage with a 300mA (3L referring to 300mA) current capability. Its primary function is to provide a clean and regulated power supply for sensitive electronic components, ensuring optimal performance and reliability.

Applications:

  • Microcontrollers: Powering the core logic of microcontrollers requiring a 1.8V supply.
  • Memory Devices: Providing a stable voltage for SRAM, DRAM, and flash memory chips.
  • Low-Power Processors: Supplying power to low-power ARM processors and DSPs.
  • Sensors: Regulating voltage for analog and digital sensors in various applications.
  • Wireless Communication Modules: Powering RF transceivers and other wireless communication chips.

Features:

  • Fixed 1.8V Output: Provides a precisely regulated 1.8V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • 300mA Output Current: Delivers up to 300mA of current to power various electronic components.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures consistent and reliable performance of connected devices.
  • Extended Battery Life: Low dropout voltage and efficient operation help extend battery life in portable applications.
  • Device Protection: Built-in protection features safeguard against overcurrent, short circuits, and overheating.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a comprehensive power management solution at a competitive price.

Technical Specifications: Input voltage range (Consult datasheet for exact range), Output voltage 1.8V, Output Current 300mA, Dropout voltage (Consult datasheet for value), Quiescent current (Consult datasheet for value), Operating temperature range (Consult datasheet for range), Package type (Consult datasheet for package details).

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess