EN
  • EN
  • DE

LM2950TA-5.0

Part No LM2950TA-5.0
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827749-LM2950TA-5.0
Ultra Librarian 3D Model Ultra Librarian LM2950TA-5.0 CAD Model

Description

The LM2950TA-5.0 is a low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. It provides a fixed 5.0V output and is designed to maintain regulation even with a small difference between the input and output voltages. This characteristic makes it suitable for battery-powered applications and other situations where minimizing power dissipation is critical.

Applications:

  • Battery-Powered Devices: Extends battery life due to its low dropout voltage.
  • Microprocessor Power Supplies: Provides a stable 5V supply for microprocessors and microcontrollers.
  • Post-Regulation for Switching Power Supplies: Cleans up the output of switching regulators and reduces ripple.
  • Portable Instruments: Used in portable test and measurement equipment.
  • Industrial Control Systems: Provides stable voltage in industrial environments.

Features:

  • Fixed 5.0V Output: Provides a stable and accurate 5.0V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal input-output voltage difference.
  • 100mA Output Current: Capable of delivering up to 100mA of current.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and ensures reliable operation.
  • Reverse Polarity Protection: Protects against damage from reverse voltage connections.

Benefits:

  • Extended Battery Life: Low dropout voltage maximizes efficiency and extends battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent 5.0V output under varying load conditions.
  • Robust Protection Features: Offers protection against short circuits, overheating, and reverse polarity, ensuring reliable operation.
  • Minimal External Components: Requires a small number of external components, simplifying design and reducing cost.

Additional Details:

The LM2950TA-5.0 typically requires input and output capacitors for stability. The recommended capacitor values are specified in the datasheet provided by TAEJIN / HTC Korea. The dropout voltage is typically a few hundred millivolts at the rated output current. The device is often available in a TO-92 package. Always consult the official datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and application circuit recommendations. Consider proper heat sinking depending on the application and operating conditions to ensure reliable operation.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1451 $50.0595
840+ $0.1191 $100.0440
1,300+ $0.1154 $150.0200
1,795+ $0.1117 $200.5015
2,320+ $0.1079 $250.3280
3,100+ $0.0968 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess