EN
  • EN
  • DE

LM1085R-1.8

Part No LM1085R-1.8
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069766-LM1085R-1.8
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1085R-1.8 CAD Model

Description

The LM1085R-1.8 is a low dropout (LDO) positive voltage regulator manufactured by TAEJIN / HTC Korea. This regulator provides a fixed 1.8V output voltage with a maximum output current of 3A. It's designed to maintain a stable output voltage even when the input voltage is close to the output voltage, making it suitable for applications where power efficiency and low voltage operation are critical.

Applications

  • Post Regulator for Switching Power Supplies
  • Battery-Powered Devices
  • Microprocessor Power Supplies
  • Portable Equipment
  • High Efficiency Linear Regulators

Features

  • Fixed Output Voltage: 1.8V
  • Maximum Output Current: 3A
  • Low Dropout Voltage: Typically 1.3V at 3A
  • Short Circuit Protection
  • Thermal Overload Protection
  • Operating Temperature Range: -40°C to +125°C
  • Available in TO-252 Package

Benefits

  • Fixed Output Voltage: Provides a stable and precise 1.8V output, simplifying design and eliminating the need for external components.
  • High Current Output: Capable of delivering up to 3A of current, suitable for powering various electronic devices.
  • Low Dropout Voltage: Ensures efficient operation even with a small difference between input and output voltages.
  • Robust Protection: Includes short circuit and thermal overload protection, enhancing reliability.
  • Wide Operating Temperature Range: Suitable for a variety of environments.

Additional Details

The LM1085R-1.8 comes in a TO-252 package, ideal for surface mount applications. It requires minimal external components for stable operation. The low dropout voltage characteristic allows the regulator to function effectively with a low input voltage, improving overall system efficiency, particularly in battery-powered applications. It is commonly used in devices such as smartphones, tablets, and other portable electronics requiring a stable 1.8V supply.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0382
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess