EN
  • EN
  • DE

LENOVO 44X1974 - Brocade 8Gb SFP+ transceiver module

Part No LENOVO 44X1974 - Brocade 8Gb SFP+ transceiver module
Manufacturer Lenovo
Catalog San
Description Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432443-LENOVO 44X1974 - Brocade 8Gb SFP+ transceiver module
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44X1974 - Brocade 8Gb SFP+ transceiver module CAD Model

Description

The LENOVO 44X1974 is a Brocade 8Gb SFP+ transceiver module designed for high-speed fiber optic networks. This transceiver module is engineered to deliver reliable, high-bandwidth connections over fiber optic cables, making it an ideal selection for data centers, storage area networks (SANs), and high-performance computing environments. The module operates at a speed of 8 Gbps, offering substantial throughput for data-intensive applications and ensuring smooth, efficient operations across distributed networks. It is compatible with the SFP+ interface, a standard for optical transceivers, which allows for easy integration into existing network infrastructures. Furthermore, the LENOVO 44X1974 supports both single-mode and multimode fiber, providing flexibility in terms of deployment and connectivity range. Its low power consumption and high-efficiency design make it an eco-friendly choice that reduces operational costs while maintaining superior performance. Whether upgrading an existing system or setting up a new network, this transceiver module is a reliable, cost-effective solution for enhancing network speed and capacity.

You May Also Be Interested in

HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess