EN
  • EN
  • DE

LENOVO 45W5962 - 3m VCP Copper Cable

Part No LENOVO 45W5962 - 3m VCP Copper Cable
Manufacturer Lenovo
Catalog San
Description 3m VCP Copper Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432452-LENOVO 45W5962 - 3m VCP Copper Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W5962 - 3m VCP Copper Cable CAD Model

Description

The LENOVO 45W5962 is a 3-meter Virtual Connector Panel (VCP) copper cable designed for high-speed data transmission applications. This reliable copper cable is specifically engineered to facilitate direct attachment connections between compatible devices, including switches, servers, storage units, and network interface cards that support VCP. With a length of 3 meters, this cable offers flexibility in terms of placement and organization within a data center or networking cabinet, while ensuring minimal signal loss and electromagnetic interference. The 45W5962 utilizes high-quality copper conductors, which provide superior electrical conductivity and durability under continuous operation. The cable is encased in a robust, yet flexible jacket that protects against physical damage and environmental factors, ensuring longevity and consistent performance. Moreover, the connectors at both ends of the cable are manufactured with precision to guarantee a secure and stable connection, reducing the risk of connectivity issues. This LENOVO copper cable is ideal for environments where high-speed, reliable data transfer is critical, and its compatibility with various Lenovo networking products enables seamless integration into existing infrastructures.

You May Also Be Interested in

Lenovo
IBM XFP, MMF, 300m
Need more? Email Us
Lenovo
IBM 1000BASE-LHA SFP w/OM
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
Lenovo
QLogic 20-port 4 Gb SAN Switc
Need more? Email Us
Lenovo
Copper Cable CX4 3 m
Need more? Email Us
Lenovo
Edge Layer 3 Activation
Need more? Email Us
Lenovo
4002-G4A Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess