EN
  • EN
  • DE

HP 777282-001 - HP DL380 G9 PRIMARY 2 SLOT GPU READY RISER KIT

Part No HP 777282-001 - HP DL380 G9 PRIMARY 2 SLOT GPU READY RISER KIT
Manufacturer HP
Catalog IT infrastructure Accessories
Description Hewlett Packard Enterprise 777282-001. Compatibility: ProLiant DL560 Gen9Includes the metal cage assembly with the 2-slot primary optional PCI riser board - Includes one half-length PCIe3 x16 slot and one half-length PCIe3 x8 slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1404723-HP 777282-001 - HP DL380 G9 PRIMARY 2 SLOT GPU READY RISER KIT
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 777282-001 - HP DL380 G9 PRIMARY 2 SLOT GPU READY RISER KIT CAD Model

Description

The HP 777282-001 is a GPU Ready Riser Kit designed specifically for the HP ProLiant DL380 Gen9 server. This kit enables the installation of two additional GPUs (Graphics Processing Units) or other PCIe (Peripheral Component Interconnect Express) cards, significantly expanding the server's graphics processing capability and overall performance. Ideal for applications requiring enhanced graphics or additional computational power, such as virtual desktop infrastructure (VDI), data analytics, and high-performance computing (HPC). The inclusion of this riser kit ensures compatibility and stability, allowing businesses to leverage the full potential of their DL380 Gen9 server by customizing their setup to meet the demands of specific tasks and applications. The HP 777282-001 is an indispensable accessory for organizations aiming to maximize the performance and versatility of their HP server infrastructure.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess