EN
  • EN
  • DE

HP 729870-002 - HP DL380 G9 2U SFF Easy Install Rail Kit

Part No HP 729870-002 - HP DL380 G9 2U SFF Easy Install Rail Kit
Manufacturer HP
Catalog Rack Options
Description HP 729870-002
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411889-HP 729870-002 - HP DL380 G9 2U SFF Easy Install Rail Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 729870-002 - HP DL380 G9 2U SFF Easy Install Rail Kit CAD Model

Description

The HP 729870-002 is a specially designed Easy Install Rail Kit for the HP ProLiant DL380 Gen9 (G9) servers. This 2U Small Form Factor (SFF) rail kit facilitates the quick and secure installation of HP servers into rack cabinets. Its easy-install mechanism simplifies the process of mounting and unmounting the server from the rack, saving valuable time and reducing the effort required during server deployment and maintenance. The rail kit is engineered for durability and stability, ensuring that the server is held securely within the rack, protecting it from physical stresses and reducing the risk of damage. Its compatibility with the HP DL380 G9 server makes it an essential accessory for IT professionals looking to optimize their data center configurations for efficiency and ease of access.

You May Also Be Interested in

IBM
DS3000 rail set
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess