EN
  • EN
  • DE

IBM 3581-7003 - 5U RACK MOUNT OPTION

Part No IBM 3581-7003 - 5U RACK MOUNT OPTION
Manufacturer IBM
Catalog Rack Options
Description 5U RACK MOUNT OPTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420961-IBM 3581-7003 - 5U RACK MOUNT OPTION
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3581-7003 - 5U RACK MOUNT OPTION CAD Model

Description

The IBM 3581-7003 5U Rack Mount Option is an essential accessory designed to enable the secure integration of compatible IBM systems into a standard 19-inch server rack. This mounting solution is specifically crafted for devices that require 5U of rack space, providing a sturdy and reliable support structure. The rack mount option includes high-quality metal brackets and rails that ensure a secure fit within the rack, offering both stability and protection for the mounted equipment. This setup not only optimizes the data center's space utilization but also improves airflow around the devices, enhancing their cooling and operational efficiency. The inclusion of all necessary mounting hardware simplifies the installation process, allowing for a quick and hassle-free setup. By employing the IBM 3581-7003 5U Rack Mount Option, IT professionals can achieve a well-organized and efficient server environment, ensuring easy access for maintenance and scalability for future expansions.

You May Also Be Interested in

IBM
railkit
Need more? Email Us
IBM
IBM FlashSystem 7000 SFF EXP rails
Need more? Email Us
IBM
Rack rail kit
Need more? Email Us
IBM
IBM v7000 Gen1 EXP rail kit
Need more? Email Us
IBM
IBM FlashSystem 5200 SFF Expansion rails
Need more? Email Us
IBM
IBM RACK MOUNT KIT
Need more? Email Us
IBM
Expansion enclosure rail kit
Need more? Email Us
IBM
LTO FIBRE DRIVE MTG KIT L53/D53
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess