The BM03B-SRSS-TB(LF)(SN)(P) is a 3-position, 2mm pitch shrouded header connector from JST Sales America Inc. This connector is part of the SR series and is designed for board-to-wire connections. The shrouded design offers protection to the contacts and aids in proper mating alignment. The (LF)(SN)(P) designation indicates lead-free (LF) termination with tin (Sn) plating and packaging specifications (P) suitable for automated assembly processes. The TB indicates tape and reel packaging.
Applications
- Board-to-wire connections in electronic devices
- Signal connections in industrial equipment
- Data connections in communication systems
- Power connections in low-power applications
Features
- 3-position connector
- 2mm pitch
- Shrouded header for contact protection and proper mating
- Surface mount (SMT) termination
- Lead-free termination (LF)(SN)
- Tape and reel packaging (TB) for automated assembly
Benefits
- Reliable and secure board-to-wire connection
- Compact design for space-constrained applications
- Easy mating with corresponding connectors
- Suitable for automated assembly processes
- Compliance with RoHS lead-free standards
Technical Specifications
The connector features a voltage rating of typically 100V AC/DC and a current rating of around 2A per contact. The contact resistance is generally low, ensuring good signal integrity. The insulation resistance is typically high, providing reliable isolation between contacts. The operating temperature range is typically -25°C to +85°C. Mating force and unmating force specifications can be found on the JST datasheet. The housing material is typically a UL94V-0 rated plastic.