EN
  • EN
  • DE

HP 715218-L21 - HP E5-2650v2 (2.60GHz - 8C) DL380 G8 CPU Kit Cache 1866MHz 95W

Part No HP 715218-L21 - HP E5-2650v2 (2.60GHz - 8C) DL380 G8 CPU Kit Cache 1866MHz 95W
Manufacturer HP
Catalog CPU
Description Hewlett Packard Enterprise Intel Xeon E5-2650 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407503-HP 715218-L21 - HP E5-2650v2 (2.60GHz - 8C) DL380 G8 CPU Kit Cache 1866MHz 95W
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 715218-L21 - HP E5-2650v2 (2.60GHz - 8C) DL380 G8 CPU Kit Cache 1866MHz 95W CAD Model

Description

The HP 715218-L21 CPU Kit is purpose-built to elevate the processing capabilities of HP ProLiant DL380 Gen8 servers, featuring the powerful Intel Xeon E5-2650v2 processor. With a speed of 2.60GHz and 8 cores, it significantly boosts server performance, especially suitable for businesses with intensive computational needs ranging from virtual environments to dynamic databases and analytics. This processor not only enhances multitasking but also ensures higher efficiency and quicker response times for demanding workloads. It supports 1866MHz cache, increasing data retrieval speeds and improving overall system responsiveness. With a thermal design power of 95W, it balances performance increases with energy efficiency, ensuring that the system runs cooler and more reliably. This CPU kit integrates seamlessly with DL380 G8 servers, offering an effective upgrade path without extensive downtime or complex installation. It symbolizes a strategic investment towards enhancing server capacity, ensuring businesses can cope with evolving IT demands, making the HP 715218-L21 an essential upgrade for forward-thinking enterprises looking to maintain competitive edge and operational excellence.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess