EN
  • EN
  • DE

SUPERMICRO PWS-2K63A-1R - Supermicro 2600W redundant power supply

Part No SUPERMICRO PWS-2K63A-1R - Supermicro 2600W redundant power supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro 2600W redundant power supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435745-SUPERMICRO PWS-2K63A-1R - Supermicro 2600W redundant power supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-2K63A-1R - Supermicro 2600W redundant power supply CAD Model

Description

The SUPERMICRO PWS-2K63A-1R is a 2600W high-power redundant power supply unit (PSU) designed to ensure uninterrupted power delivery to Supermicro server systems. This PSU is engineered for high efficiency and reliability, making it an essential component for enterprise-level servers that require a robust and constant power source to handle intensive computational tasks and maintain high levels of uptime. The redundancy feature is critical for mission-critical environments, offering an immediate backup in the event of a power supply failure, thus minimizing downtime. With its substantial 2600W output, the PSU supports a wide range of hardware configurations, including power-hungry CPUs and GPUs, ensuring that your server can perform at its peak without power limitation concerns.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess