EN
  • EN
  • DE

HP 660087-001 - HP H221 2-Port HBA

Part No HP 660087-001 - HP H221 2-Port HBA
Manufacturer HP
Catalog Adapters
Description Hewlett Packard Enterprise 660087-001. Host interface: PCIe, Output interface: SAS,SATA. Data transfer rate (max): 6 Gbit/s. Width: 168 mm, Depth: 68.6 mm, Height: 16 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404762-HP 660087-001 - HP H221 2-Port HBA
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 660087-001 - HP H221 2-Port HBA CAD Model

Description

The HP 660087-001, better known as the HP H221 2-Port Host Bus Adapter, is an essential addition for enterprises looking to expand their server's storage capability. This HBA provides a reliable connection between servers and external storage devices, including SAS and SATA hard drives and SSDs. Designed to fit seamlessly into HP servers, the H221 features two external SAS ports, enabling it to connect with up to 256 SAS or SATA devices. It leverages PCIe 3.0 x8 technology for high bandwidth and lower latency connections, ensuring rapid data transfer rates that are crucial for applications that demand high performance and high availability. The adapter supports SAS data transfer rates of up to 6Gb/s, making it suitable for intensive data operations such as transactional databases, data backups, and server virtualizations. Its low profile design and included full-height bracket allow for installation in a wide range of HP server chassis, offering flexibility in deployment. The HP H221 HBA is an ideal solution for businesses looking to enhance their storage infrastructure with a powerful and reliable adapter that facilitates vast scalability and improved data access speeds.

You May Also Be Interested in

NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
Supermicro
Supermicro AOC-SGP-I4
Need more? Email Us
Lenovo
10GB 2+2
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess