EN
  • EN
  • DE

HP 6600-24XG - HP 6600-24XG SWITCH

Part No HP 6600-24XG - HP 6600-24XG SWITCH
Manufacturer HP
Catalog San
Description HP 6600-24XG SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1411941-HP 6600-24XG - HP 6600-24XG SWITCH
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 6600-24XG - HP 6600-24XG SWITCH CAD Model

Description

The HP 6600-24XG Switch is a high-performance networking device designed to meet the demanding data processing and throughput needs of modern data centers and enterprise networks. Featuring 24 XG ports, it provides ample capacity for high-speed connections, including support for 10 Gigabit Ethernet, ensuring efficient data flow across the network. This switch is engineered for reliability, incorporating advanced features to support virtualization, high availability, and robust security measures. It is specifically tailored for environments that require high bandwidth and low latency, making it ideal for applications such as data backup, disaster recovery, and real-time communication services. With its advanced management features, the HP 6600-24XG offers comprehensive control over network traffic, allowing for optimized performance and scaling to meet future growth needs. Its versatility and performance make it a core component of modern network infrastructures, aiming to provide seamless connectivity and the high-speed transfer of critical data across the network.

You May Also Be Interested in

Lenovo
Layer 3 Premium Activation
Need more? Email Us
Lenovo
M08 Replacement Filter
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
Lenovo
IBM XFP, MMF, 300m
Need more? Email Us
Lenovo
Copper Cable CX4 3 m
Need more? Email Us
Lenovo
30m Intel Connects Optical Cable
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess