EN
  • EN
  • DE

HP 654782-L21 - HP E5-2620 (2.00GHz - 6C) DL360p G8 CPU Kit 1333MHz 95W

Part No HP 654782-L21 - HP E5-2620 (2.00GHz - 6C) DL360p G8 CPU Kit 1333MHz 95W
Manufacturer HP
Catalog CPU
Description Hewlett Packard Enterprise DL360p Gen8 Intel Xeon E5-2620 FIO Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407729-HP 654782-L21 - HP E5-2620 (2.00GHz - 6C) DL360p G8 CPU Kit 1333MHz 95W
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 654782-L21 - HP E5-2620 (2.00GHz - 6C) DL360p G8 CPU Kit 1333MHz 95W CAD Model

Description

The HP 654782-L21 CPU kit is engineered for the HP ProLiant DL360p Gen8 server, marking a significant advancement in computing power and efficiency. This package features the Intel Xeon E5-2620 processor, which operates at a baseline frequency of 2.00GHz, backed by six cores and twelve threads. It's optimized for multitasking and demanding applications, providing a robust foundation for business computing environments, virtualization, and data centers. The CPU is built on Intel's 32nm architecture, which enhances its efficiency, and it supports a maximum memory speed of 1333MHz, ensuring that data processing is both rapid and reliable. With a TDP (Thermal Design Power) of 95W, it strikes an excellent balance between performance and energy consumption, aligning with the needs of businesses striving for sustainability without compromising on computational power. This kit comes complete with everything required for installation, offering a seamless upgrade path and ensuring compatibility with HP's engineering standards. Whether replacing an existing processor or upgrading for enhanced performance, the HP E5-2620 CPU kit for the DL360p Gen8 is designed to meet the rigorous demands of modern IT environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess