EN
  • EN
  • DE

HP 643705-001 - HP 8SFF Backplane for DL380 / DL385 G8

Part No HP 643705-001 - HP 8SFF Backplane for DL380 / DL385 G8
Manufacturer HP
Catalog Spare Parts
Description HP 8SFF Backplane for DL380 / DL385 G8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412812-HP 643705-001 - HP 8SFF Backplane for DL380 / DL385 G8
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 643705-001 - HP 8SFF Backplane for DL380 / DL385 G8 CAD Model

Description

The HP 643705-001 is an essential component for the HP ProLiant DL380 and DL385 Gen8 servers, designated to accommodate 8 Small Form Factor (SFF) drives. This backplane provides the necessary interface for connecting SFF hard disk drives or solid-state drives directly to the server, facilitating an efficient and seamless expansion of the server's storage capabilities. Compatible with a wide range of SFF storage devices, it allows for significant storage density within a compact space, making it an ideal solution for environments where space efficiency is as critical as storage capacity. Engineered for easy installation and maintenance, the 8SFF backplane ensures a stable and reliable connection to the server's system, supporting a variety of RAID configurations to enhance data protection and performance. For businesses or IT departments looking to scale their storage infrastructure in response to growing data demands, the HP 643705-001 offers a reliable and scalable solution, fitting perfectly into the ecosystem of HP ProLiant Gen8 servers.

You May Also Be Interested in

HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess