EN
  • EN
  • DE

GWKAFHB3.EMRRRS-30S3

Part No GWKAFHB3.EMRRRS-30S3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Cob Led White 3000K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184532-GWKAFHB3.EMRRRS-30S3
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GWKAFHB3.EMRRRS-30S3 CAD Model

Description

The GW KAFHB3.EMRRRS-30S3 is a high-power LED manufactured by OSRAM Opto Semiconductors. This LED is part of OSRAM's product line designed for various lighting applications requiring high brightness, efficiency, and reliability. The specific part number indicates details about the LED's color, package, and performance characteristics.

Applications:

  • Automotive Lighting: Used in headlights, taillights, and daytime running lights (DRL).
  • Street Lighting: Providing efficient and bright illumination for roadways and public areas.
  • Architectural Lighting: Illuminating buildings and structures for aesthetic and functional purposes.
  • Industrial Lighting: Providing high-intensity lighting for factories, warehouses, and other industrial environments.
  • Horticultural Lighting: Used in grow lights to promote plant growth.

Features:

  • High Luminous Flux: Delivers high brightness for demanding lighting applications.
  • High Efficiency: Converts electrical power into light efficiently, minimizing energy consumption.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.
  • Compact Package: Allows for integration into space-constrained designs.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Robust Design: Resistant to environmental factors such as temperature and humidity.

Benefits:

  • Energy Savings: Reduces energy consumption compared to traditional lighting technologies.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Visibility: Provides bright and uniform illumination for enhanced visibility.
  • Design Flexibility: Compact package allows for integration into a variety of applications.
  • Environmental Friendliness: Reduces carbon footprint due to lower energy consumption.

Additional Details:

The GW KAFHB3.EMRRRS-30S3 likely specifies the color of the LED (e.g., white, red, green, blue), the package type, and the correlated color temperature (CCT) or dominant wavelength. The datasheet for this specific part number would provide details on the luminous flux, forward voltage, forward current, thermal resistance, and other critical performance parameters. OSRAM Opto Semiconductors is known for its stringent quality control and reliable products, making this LED a suitable choice for demanding lighting applications. Specific details can be found on the OSRAM website searching by the part number.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED SMD / Red 626nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Need more? Email Us
Dialight
515-1094F Dialight LED Light Pipes LIGHT PIPE 3MM BI-LEVEL datasheet, inventory, & pricing.
Lowest to $1.4553
Everlight Electronics Co Ltd
LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin Chip LED T/R
Lowest to $0.0921
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED RGB CLEAR 4SMD / Red, Green, Blue (RGB) 624nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 4-SMD, No Lead
Lowest to $0.0968
Everlight Electronics Co Ltd
LED WHITE DIFF REV PKG CHIP SMD / White LED Indication - Discrete 2.92V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD / Orange 607nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess