EN
  • EN
  • DE

B02B-VYHSK-1(LF)(SN)

Part No B02B-VYHSK-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961381-B02B-VYHSK-1(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B02B-VYHSK-1(LF)(SN) CAD Model

Description

The B02B-VYHSK-1(LF)(SN) is a 2-position wire-to-board connector manufactured by JST Sales America Inc. as part of their VYH series. This connector is designed for reliable and secure connections in various electronic applications.

Applications:

  • Consumer Electronics: Used in connecting wires to circuit boards in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Found in control panels, machinery, and automation systems for signal and power connections.
  • Automotive Applications: Employed in automotive electronics for connecting wiring harnesses to control modules.
  • Medical Devices: Used in medical equipment for secure and reliable connections.
  • Lighting Systems: Found in LED lighting and other lighting control systems.

Features:

  • 2 Positions: Designed to accommodate two wires.
  • Wire-to-Board Connector: Connects wires directly to a circuit board.
  • VYH Series: Part of JST's VYH series, known for its reliability and performance.
  • Pitch: Typically a fine pitch connector (consult datasheet for specific pitch).
  • RoHS Compliant: Lead-free (LF) and compliant with RoHS environmental regulations.
  • SMT Mounting: Designed for surface mount technology (SMT) soldering onto PCBs.
  • Secure Locking Mechanism: Features a locking mechanism to prevent accidental disconnection.
  • Durable Construction: Made from high-quality materials for long-lasting performance.

Benefits:

  • Reliable Connection: Provides a secure and reliable connection between wires and circuit boards.
  • Compact Design: Small form factor allows for use in space-constrained applications.
  • Easy Installation: Designed for easy and efficient installation using SMT soldering techniques.
  • RoHS Compliance: Meets environmental regulations for lead-free manufacturing.
  • Secure Disconnection Prevention: Locking mechanism prevents accidental disconnections, ensuring signal integrity.

Additional Details:

The B02B-VYHSK-1(LF)(SN) connector is typically made from a high-temperature thermoplastic material that can withstand the heat of reflow soldering processes. The contacts are typically made from a copper alloy with a tin (SN) plating for good conductivity and corrosion resistance. The connector's dimensions and electrical characteristics are specified in the datasheet. It is important to consult the datasheet for detailed specifications, including the wire gauge range, voltage and current ratings, and mating connector information. Proper mating connectors and crimp tooling are essential for ensuring a reliable and secure connection. The VYH series is known for its vibration resistance and high-density packaging capabilities.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3299 $51.1345
370+ $0.2707 $100.1590
575+ $0.2622 $150.7650
790+ $0.2538 $200.5020
1,020+ $0.2453 $250.2060
1,365+ $0.2200 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,190 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess