EN
  • EN
  • DE

C2012X7R1V225K125AB

Part No C2012X7R1V225K125AB
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 35V X7R 0805 / 2.2 µF ±10% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Capacitance 2.2 µF
Tolerance ±10%
Voltage - Rated 35V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number C2012X7R1V225KT000N,445-7551-1,445-7551-2,C2012X7R1V225K,445-7551-6
Standard Package 2,000
Win Source Part Number 1331384-C2012X7R1V225K125AB
Ultra Librarian 3D Model Ultra Librarian C2012X7R1V225K125AB CAD Model

Description

The C2012X7R1V225K125AB is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are passive components that store electrical energy in an electric field. They are widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage due to their compact size and good electrical characteristics.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits, reducing noise and voltage fluctuations.
  • Bypassing: Applied to bypass high-frequency signals to ground, reducing noise and interference.
  • Filtering: Found in filter circuits to attenuate unwanted frequency components.
  • Smoothing: Employed in smoothing circuits to reduce ripple in DC power supplies.
  • Timing Circuits: Used in timing circuits to set time constants.

Features

  • X7R Dielectric: Features an X7R dielectric, which offers good temperature stability and capacitance variation over temperature.
  • High Capacitance: Provides a relatively high capacitance value for its size.
  • Small Size: Compact 0805 (2012 metric) package for high-density circuit designs.
  • Low ESR: Low equivalent series resistance (ESR) for high-frequency performance.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • Improved Circuit Performance: Provides stable and reliable capacitance for optimal circuit performance.
  • Reduced Noise: Effective decoupling and bypassing reduce noise and improve signal integrity.
  • Long Lifespan: Ceramic construction ensures a long lifespan and high reliability.
  • Space Savings: Small size allows for compact circuit designs.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The C2012X7R1V225K125AB's specifications include a capacitance of 2.2µF, a voltage rating of 35V, and a tolerance of ±10%. The X7R dielectric ensures a stable capacitance over a temperature range of -55°C to +125°C, making it suitable for applications requiring temperature stability. Proper handling and soldering techniques are crucial to prevent damage during assembly.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess