EN
  • EN
  • DE

E3SB18.4320F18E22

Part No E3SB18.4320F18E22
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Description HCX-3SB Series 18.4318 MHz ±20 ppm 18 pF -20 to +70 °C Surface Mount Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 18 pF
Frequency 18.4318 MHz
Frequency Tolerance 0.002 %
Lead Free Yes
Load Capacitance 18 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
RoHS Compliant
Win Source Part Number 1056654-E3SB18.4320F18E22
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E3SB18.4320F18E22 CAD Model

Description

The 964212 is a high-quality crystal oscillator manufactured by Hosonic Electronic Co., Ltd.

  • Frequency: 18.4318 MHz
  • Frequency Tolerance: 0.002%
  • Maximum Temperature: 70°C
  • Minimum Temperature: -20°C
  • Load Capacitance: 18pF
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Type: OEM part
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess