EN
  • EN
  • DE

OP275GS-REEL7

Part No OP275GS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Amplifier Type Audio
Number of Circuits 2
Slew Rate 22V/µs
Gain Bandwidth Product 9 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 1 mV
Current - Supply 4mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OP275
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650458-OP275GS-REEL7
Ultra Librarian 3D Model Ultra Librarian OP275GS-REEL7 CAD Model

Description

Product Overview: OP275GS-REEL7

The OP275GS-REEL7 is a high-performance audio operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This operational amplifier is specifically tailored for audio applications, offering a unique blend of low noise and high fidelity, making it an ideal choice for professional audio equipment, studio mixers, and high-quality audio preamplifiers.

Key Features

  • Excellent Sound Quality: The OP275GS-REEL7 is designed to deliver superior sound quality, ensuring the audio signal is amplified without significant distortion or coloration.
  • Low Noise: With its low noise performance, this op-amp minimizes background noise and hiss, which is critical for high-fidelity audio applications.
  • Wide Bandwidth: The device features a wide bandwidth that extends the frequency response, enabling it to handle a broad range of audio signals with high precision.
  • High Slew Rate: A high slew rate ensures that the OP275GS-REEL7 can handle rapid changes in input signals, preserving the integrity of the audio waveform.
  • Dual Supply Operation: It can operate on dual supplies, giving designers flexibility in various circuit configurations.

Applications

The OP275GS-REEL7 is versatile and can be used in a variety of audio applications, including:

  • Professional Audio Equipment
  • Studio Mixers
  • High-Quality Preamps
  • Audio Signal Processing
  • Active Filters

Product Specifications

The OP275GS-REEL7 comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It is provided in tape and reel packaging, facilitating efficient assembly for mass production. The operational amplifier operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Ordering Information

For ordering, the OP275GS-REEL7 is available on a reel containing a standard quantity of units, making it convenient for manufacturers to order in bulk. Analog Devices Inc. ensures the availability of this op-amp through their extensive distribution network, allowing for quick and efficient procurement.

With its superior audio performance and robust design, the OP275GS-REEL7 from Analog Devices Inc. stands out as an excellent choice for any audio amplification need, where quality cannot be compromised.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,230 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess