EN
  • EN
  • DE

HM4100F/024NS555

Part No HM4100F/024NS555
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063026-HM4100F/024NS555
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM4100F/024NS555 CAD Model

Description

The HM4100F/024NS555 is a miniature electromagnetic relay manufactured by Hongfa. This relay is designed for various applications requiring reliable switching of electrical circuits, such as automotive electronics, household appliances, and industrial control systems. It provides a compact and efficient solution for controlling electrical loads.

Applications:

  • Automotive Electronics: Used in automotive control systems for switching lights, motors, and other electrical components.
  • Household Appliances: Employed in household appliances such as washing machines, refrigerators, and air conditioners for controlling various functions.
  • Industrial Control Systems: Integrated into industrial control systems for switching motors, valves, and other industrial equipment.
  • Power Supplies: Utilized in power supplies for switching power circuits and controlling voltage levels.
  • Telecommunications Equipment: Used in telecommunications equipment for switching signals and controlling circuits.

Features:

  • Miniature Size: Compact design allows for space-saving in densely populated PCBs.
  • High Switching Capacity: Provides a high switching capacity for controlling various electrical loads.
  • Low Coil Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Insulation Resistance: Offers high insulation resistance for safe and reliable operation.
  • Long Electrical Life: Designed for long electrical life, ensuring long-term performance.
  • Sealed Construction: Available in sealed versions for protection against dust, humidity, and other environmental factors.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • Reliable Switching: Provides reliable switching of electrical circuits for consistent performance.
  • Compact Design: Miniature size allows for space-saving in compact applications.
  • Low Power Consumption: Minimizes power consumption, reducing energy usage and extending battery life.
  • Long-Term Durability: Designed for long-term durability and reliable performance.
  • Versatile Application: Suitable for a wide range of applications requiring reliable switching.

Additional Details:

The HM4100F/024NS555 features a coil voltage of 24VDC and a contact rating of up to 10A. It is available in various contact configurations, including SPDT (Single Pole Double Throw) and SPST (Single Pole Single Throw). The relay is designed to withstand high operating temperatures and humidity levels, making it suitable for use in harsh environments. It is also available in through-hole and surface-mount versions for easy integration into PCBs.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess