EN
  • EN
  • DE

HFE7/12-2HST-L2(257)

Part No HFE7/12-2HST-L2(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010840-HFE7/12-2HST-L2(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFE7/12-2HST-L2(257) CAD Model

Description

The HFE7/12-2HST-L2(257) is a miniature electromagnetic relay manufactured by HongFa. It is designed for general purpose applications requiring reliable switching in a compact form factor. The part number details various aspects of the relay, including coil voltage, contact configuration, and packaging.

Applications

  • Industrial Control: Used in various industrial control systems for switching circuits and controlling actuators.
  • Home Appliances: Found in appliances like air conditioners, washing machines, and refrigerators for controlling different functions.
  • Telecommunications Equipment: Employed in telecom devices for signal routing and switching applications.
  • Power Supplies: Used in power supplies for switching and control purposes.
  • Automation Systems: Incorporated into automation systems for controlling various processes and devices.

Features

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • High Switching Capacity: Capable of handling substantial current and voltage loads.
  • Low Coil Power Consumption: Energy-efficient design minimizes power requirements.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts, enhancing safety.
  • Long Life Expectancy: Designed for reliable operation over an extended period.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental contaminants.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Space Saving: Miniature size enables more compact equipment designs.
  • Reliable Switching: Ensures consistent and dependable circuit operation.
  • Energy Efficiency: Low coil power consumption reduces overall energy costs.
  • Enhanced Safety: High insulation resistance improves safety during operation.
  • Reduced Maintenance: Long life expectancy minimizes maintenance and replacement needs.
  • Robust Performance: Sealed construction ensures reliable performance in challenging environments.
  • Environmentally Responsible: RoHS compliance supports environmental sustainability.

Additional Details

The specific characteristics of the HFE7/12-2HST-L2(257) relay depend on the exact specifications outlined in its datasheet. Typically, important parameters include the coil voltage (e.g., 12V), contact form (e.g., DPDT), contact rating (e.g., 5A at 250VAC), and operating temperature range. The “L2” designation likely corresponds to a specific terminal arrangement or pinout configuration, while “(257)” is likely a manufacturing or date code. The 2HST likely designates the contact material and configuration. Always refer to the official datasheet for comprehensive electrical and mechanical specifications before incorporating this relay into any design.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess