EN
  • EN
  • DE

HFD23/024-1ZS

Part No HFD23/024-1ZS
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD23 Series 2 A SPDT 24 VDC Subminiature PCB Highly Sensitive Signal Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 3.84 kΩ
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 969567-HFD23/024-1ZS
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD23/024-1ZS CAD Model

Description

The HFD23/024-1ZS is a polarized latching relay manufactured by HongFa. The '024' indicates a 24VDC coil voltage. '1ZS' likely refers to the contact material, contact configuration and other specific characteristics of the relay related to switching requirements and sensitivity. Polarized latching relays are known for maintaining their state even after the coil voltage is removed.

Applications:

  • Energy Management Systems: Used in energy meters and smart grids for controlling power flow and switching circuits.
  • Battery-Powered Devices: Employed in battery-powered equipment for minimizing power consumption and extending battery life.
  • Remote Control Systems: Found in remote control systems for maintaining switch states even when power is lost.
  • Security Systems: Utilized in security systems for latching alarm signals and maintaining system state.
  • Industrial Automation: Integrated into industrial control systems for latching control signals and maintaining system state.

Features:

  • Polarized Latching Relay: Maintains its contact state even after the coil voltage is removed.
  • 24VDC Coil Voltage: Operates with a 24VDC coil voltage.
  • Low Power Consumption: Minimizes power consumption due to the latching mechanism.
  • 1ZS Designation: Indicates specific contact material and electrical characteristics.
  • Compact Size: Small footprint for easy integration into various applications.

Benefits:

  • Energy Efficient: Reduces power consumption by maintaining its state without continuous coil energization.
  • Reliable Operation: Provides dependable switching performance in various environments.
  • Memory Function: Retains its state even after power loss, ensuring system continuity.
  • Versatile Applications: Suitable for a wide range of applications where power saving and state retention are critical.
  • Easy Integration: Designed for easy integration into existing circuits and systems.

Additional Details:

The HFD23 series is often used in applications where minimizing power consumption is a primary concern. Polarized latching relays require a pulse of voltage to set or reset the contact state. The '1ZS' code will specify crucial parameters such as the contact material and switching capacity. Consult the HongFa datasheet for the HFD23 series for detailed specifications, including contact ratings, coil resistance, operating temperature range, and the specific meaning of the '1ZS' designation.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8874 $53.2440
140+ $0.7282 $101.9480
215+ $0.7054 $151.6610
295+ $0.6827 $201.3965
380+ $0.6599 $250.7620
510+ $0.5916 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess