EN
  • EN
  • DE

HFD16/12-ZH-3(257)

Part No HFD16/12-ZH-3(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967806-HFD16/12-ZH-3(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD16/12-ZH-3(257) CAD Model

Description

The HFD16/12-ZH-3(257) is a compact signal relay manufactured by Hongfa. This relay is designed for switching low-level signals in various electronic applications. It features a small footprint and low power consumption, making it suitable for high-density PCB layouts and battery-powered devices.

Applications:

  • Telecommunications Equipment: Switching signals in telecom systems.
  • Instrumentation: Controlling measurement and testing equipment.
  • Security Systems: Switching signals in alarm and security devices.
  • Consumer Electronics: Controlling functions in various consumer products.
  • Medical Devices: Switching signals in medical equipment.

Features:

  • Compact Size: Minimizes board space requirements.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Sensitivity: Requires minimal coil power for operation.
  • High Insulation Resistance: Ensures safe operation by preventing current leakage.
  • Long Electrical Life: Provides reliable performance over an extended period.

Benefits:

  • Space Saving: Compact size allows for high-density PCB layouts.
  • Energy Efficient: Low power consumption extends battery life.
  • Reliable Switching: Ensures consistent and dependable operation.
  • Enhanced Safety: High insulation resistance protects against electrical hazards.
  • Versatile Application: Suitable for a wide range of signal switching applications.

Additional Details:

The HFD16/12-ZH-3(257) features a coil voltage of 12VDC. It has a contact rating suitable for switching low-level signals. The relay is designed with high sensitivity, requiring minimal coil power to operate. Its compact size makes it ideal for applications where board space is limited. The high insulation resistance ensures safe operation by preventing current leakage between the coil and contacts. Hongfa relays are known for their reliability and performance, and this model is commonly used in various electronic applications requiring efficient and reliable signal switching.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess