EN
  • EN
  • DE

BAV99T-13-F

Part No BAV99T-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 150 mW
RoHS Non-Compliant
Win Source Part Number 967667-BAV99T-13-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAV99T-13-F CAD Model

Description

BAV99T-13-F: A High-Efficiency SMD Switching Diode from Diodes Incorporated

The BAV99T-13-F, manufactured by Diodes Incorporated, is a high-performance, surface-mount switching diode specifically designed to meet the demanding requirements of fast switching applications. This diode is encapsulated in the compact SOT-523 package, making it ideal for high-density circuit designs where space is at a premium.

Key Features

  • Fast Switching Speed: The BAV99T-13-F offers excellent switching performance with its fast reverse recovery time, ensuring efficient operation in high-frequency circuits.
  • Dual Diode Configuration: This component contains two diodes with common cathodes, providing design flexibility and the ability to use in various circuit configurations such as switching, inversion, and clamping applications.
  • Low Leakage Current: It is characterized by a low leakage current, which minimizes power loss and improves overall efficiency, making it suitable for battery-powered devices.
  • High Surge Current Capability: The device can handle high surge currents, making it robust against transient events and suitable for use in power regulation circuits.
  • Lead-Free and RoHS Compliant: The BAV99T-13-F is a green and environmentally friendly product, compliant with RoHS standards, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the BAV99T-13-F allows it to be used in a wide range of applications. It is commonly found in:

  • High-speed switching circuits
  • Logic level conversion
  • Power management systems
  • Signal processing
  • General-purpose switching applications

With its high switching speed, low leakage current, and compact form factor, the BAV99T-13-F from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Whether for consumer electronics, industrial controls, or telecommunications, the BAV99T-13-F delivers the quality and performance expected from a leading semiconductor manufacturer.

Technical Specifications

  • Package: SOT-523
  • Configuration: Dual series
  • Peak Repetitive Reverse Voltage: 70V
  • Continuous Forward Current: 200mA
  • Power Dissipation: 200mW

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated for the BAV99T-13-F switching diode.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0296 $57.8680
4,740+ $0.0244 $115.6560
7,355+ $0.0236 $173.5780
10,155+ $0.0228 $231.5340
13,090+ $0.0221 $289.2890
17,545+ $0.0198 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess