EN
  • EN
  • DE

HF7520/005-HSTP(257)

Part No HF7520/005-HSTP(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF7520 Series 16 A SPST 5 VDC Through Hole PCB Mount Subminiature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPST
Win Source Part Number 985717-HF7520/005-HSTP(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF7520/005-HSTP(257) CAD Model

Description

The HongFa HF7520/005-HSTP(257) is a miniature relay designed for various applications requiring reliable switching performance. This relay is part of the HF7520 series, known for its compact size and robust construction.

Applications:

  • Telecommunications equipment: Used in switching circuits and signal routing.
  • Industrial control systems: Implemented for controlling machinery and automated processes.
  • Home appliances: Found in appliances requiring relay-based control, such as washing machines and refrigerators.
  • Automotive applications: Employed in automotive electronic control units (ECUs) for various switching functions.
  • Power supplies: Used in power supplies for switching and control circuits.

Features:

  • Miniature size: Compact design allows for high-density mounting.
  • High switching capacity: Capable of handling substantial current loads.
  • Sealed construction: Provides protection against dust and moisture.
  • High sensitivity: Requires low coil power for activation.
  • Long life: Designed for extended operational lifespan.

Benefits:

  • Reliable performance: Ensures consistent and dependable switching.
  • Space-saving design: Facilitates integration into compact devices and systems.
  • Enhanced durability: Withstands harsh environmental conditions.
  • Energy efficiency: Low coil power consumption reduces energy costs.
  • Extended service life: Minimizes maintenance and replacement costs.

Additional Details:

The HF7520 series relays are typically available with various coil voltages and contact configurations. The '005' in the part number likely indicates a 5V coil voltage. The 'HSTP' likely refers to the packaging and terminal type. The (257) is most likely a production or lot number.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess