EN
  • EN
  • DE

HF115F/024-2ZS4BF(257)

Part No HF115F/024-2ZS4BF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series Mini High Power 24v 2 Form C 5.0mm 2 Pole 8A Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 990333-HF115F/024-2ZS4BF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/024-2ZS4BF(257) CAD Model

Description

The HF115F/024-2ZS4BF(257) is a miniature electromagnetic power relay manufactured by HongFa. This relay is designed for a broad range of applications, providing reliable switching performance in a compact package. It is characterized by its high sensitivity, making it suitable for use in circuits with low control power.

Applications:

  • Home appliances: Used in washing machines, refrigerators, microwave ovens, and air conditioners for controlling various functions.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), process control equipment, and automated machinery.
  • Power supplies: Integrated into power supplies and uninterruptible power supplies (UPS) for switching and protection circuits.
  • Automotive electronics: Utilized in automotive control units (ECUs) for controlling lights, motors, and other electrical components.
  • Telecommunications equipment: Found in telecom systems for signal routing and switching applications.

Features:

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High sensitivity: Requires low coil power for activation.
  • High switching capacity: Capable of switching loads up to specified current and voltage ratings.
  • Various contact configurations: Available in different contact arrangements to suit diverse application requirements.
  • Environmental-friendly product (RoHS compliant): Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable performance: Provides consistent and dependable switching operations.
  • Energy-efficient: Low coil power consumption contributes to energy savings.
  • Space-saving: Miniature size enables compact circuit designs.
  • Versatile application: Suitable for a wide range of industrial and consumer applications.
  • Cost-effective: Offers a balance of performance and affordability.

Technical Specifications:

  • Coil Voltage: 24VDC
  • Contact Arrangement: Check Datasheet.
  • Contact Rating: Verify from the datasheet, but Hongfa HF115F series generally handles 10A at 250VAC.
  • Coil Power: Low coil power, check datasheet for exact value.
  • Operating Temperature: Usually -40°C to +85°C
  • RoHS Compliant: Yes

For detailed specifications and application notes, refer to the official HongFa datasheet for HF115F series relays.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess