EN
  • EN
  • DE

TULUB/40/150NPT

Part No TULUB/40/150NPT
Manufacturer Crouse-Hinds
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101955-TULUB/40/150NPT
Categories OEM Parts(T-Z)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TULUB/40/150NPT CAD Model

Description

The TULUB/40/150NPT is a conduit union manufactured by Crouse-Hinds. It is designed to connect two lengths of rigid metal conduit (RMC) or intermediate metal conduit (IMC) in hazardous locations. This union provides a secure, explosion-proof connection, ensuring electrical continuity and protecting wiring systems from environmental factors and potential hazards.

Applications

  • Oil and gas refineries: Connecting conduit runs in areas with flammable gases or vapors.
  • Chemical processing plants: Providing explosion-proof connections in corrosive environments.
  • Pharmaceutical manufacturing: Ensuring safe electrical installations in areas with combustible dust.
  • Mining operations: Protecting electrical systems from dust, moisture, and mechanical damage.
  • Wastewater treatment facilities: Providing reliable conduit connections in corrosive and wet environments.

Features

  • Explosion-proof construction: Designed to contain explosions within the fitting and prevent propagation to surrounding areas.
  • NPT threaded connections: Provides a secure and reliable mechanical and electrical connection.
  • Copper-free aluminum construction: Offers excellent corrosion resistance in harsh environments.
  • UL Listed and CSA Certified: Meets stringent safety standards for hazardous locations.
  • Compact design: Allows for easy installation in confined spaces.

Benefits

  • Enhanced safety: Minimizes the risk of explosions and fires in hazardous locations.
  • Reliable performance: Provides a durable and long-lasting conduit connection.
  • Corrosion resistance: Withstands harsh environmental conditions, reducing maintenance costs.
  • Compliance with regulations: Meets industry standards for hazardous location wiring.
  • Easy installation: Simplifies conduit system assembly and maintenance.

Additional Details

The TULUB/40/150NPT union is typically available in various sizes to accommodate different conduit diameters. The "40" likely refers to a specific size or series within the Crouse-Hinds product line, and the "150NPT" indicates a 1-1/2 inch NPT (National Pipe Thread) connection. It's constructed from copper-free aluminum to prevent the formation of explosive copper acetylides in acetylene-rich environments. Installation should be performed by qualified personnel in accordance with applicable electrical codes and Crouse-Hinds' instructions. Proper torque specifications should be followed to ensure a secure and explosion-proof connection.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess