EN
  • EN
  • DE

HF46F/005-HS1

Part No HF46F/005-HS1
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Relay HF46F/005-HS1, 5A, coil voltage 5V DC, make contact (1A), 5A/30VDC, 5A/250VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 125 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1062596-HF46F/005-HS1
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF46F/005-HS1 CAD Model

Description

The HF46F/005-HS1 is a miniature signal relay manufactured by HongFa, designed for applications demanding reliable low-level signal switching. Its compact size and high sensitivity make it well-suited for a variety of electronic circuits. The 'HS1' suffix likely indicates a high-sensitivity variant.

Applications

  • Telecommunications Equipment: Used in telecommunication systems for signal routing and switching functions.
  • Instrumentation and Measurement: Employed in test and measurement equipment for precise signal control.
  • Security Systems: Integrated into security systems for alarm signal switching and control.
  • Medical Equipment: Found in medical devices for signal isolation and switching.
  • Automotive Electronics: Used in automotive control systems for various signal switching applications.

Features

  • Miniature Size: Allows for high-density PCB mounting, saving valuable board space.
  • High Sensitivity: Requires minimal coil power for activation, making it suitable for low-power circuits.
  • Low Contact Resistance: Ensures minimal signal loss and maintains signal integrity.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contact circuits.
  • Long Life: Designed for reliable and consistent performance over an extended lifespan.
  • Sealed Construction: Protects the relay from dust, humidity, and other environmental contaminants.

Benefits

  • Space Optimization: The compact size allows for efficient utilization of PCB space.
  • Energy Efficiency: Low coil power consumption contributes to energy savings.
  • Improved Signal Quality: Low contact resistance ensures minimal signal degradation.
  • Enhanced Reliability: Robust design and sealed construction provide stable performance in various environments.
  • Versatile Application: Suitable for a wide range of low-level signal switching applications.

Additional Details

The HF46F/005-HS1 relay operates with a 5VDC coil voltage. It typically has a SPDT (Single Pole Double Throw) contact configuration. It is designed for through-hole PCB mounting. The datasheet will provide comprehensive information regarding its electrical characteristics, including contact ratings, coil resistance, operate and release times, insulation resistance, and operating temperature range. It is crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9967 $54.8185
125+ $0.8178 $102.2250
190+ $0.7923 $150.5370
265+ $0.7667 $203.1755
340+ $0.7412 $252.0080
455+ $0.6645 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess