EN
  • EN
  • DE

HF3FA/012-ZTF(257)

Part No HF3FA/012-ZTF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF3FA Series 10 A SPST 12 VDC PCB Through Hole Subminiature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PC Pin
Throw Configuration SPST
Win Source Part Number 1062575-HF3FA/012-ZTF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF3FA/012-ZTF(257) CAD Model

Description

The HF3FA/012-ZTF(257) is a miniature electromagnetic relay manufactured by HongFa. Similar to the HSTF variant, this relay is designed for reliable switching in a compact form factor. The '012' indicates a 12VDC coil voltage. The 'ZTF' likely signifies a specific contact material or electrical characteristic, possibly related to its switching capacity or intended load type. The '(257)' might be an internal production code.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control equipment for switching various circuits.
  • Power Supplies: Employed in power supplies to control power flow and switch between different voltage levels.
  • Home Automation: Found in smart home devices and systems for controlling lighting, appliances, and other connected devices.
  • Security Systems: Utilized in alarm systems and security devices for switching signals and controlling actuators.
  • Office Equipment: Integrated into printers, copiers, and other office machines for switching circuits and controlling motors.

Features:

  • Miniature Relay: Compact size allows for dense packaging on printed circuit boards.
  • 12VDC Coil: Designed for operation with a 12VDC control signal.
  • Electromagnetic Operation: Provides reliable and consistent switching performance.
  • ZTF Designation: Indicates a specific contact material or electrical characteristic tailored for particular load types.
  • High Contact Capacity: Capable of switching relatively high currents and voltages.

Benefits:

  • Space Saving: Miniature size enables integration into compact devices and systems.
  • Reliable Switching: Provides consistent and dependable performance in demanding applications.
  • Versatile Application: Suitable for a broad range of switching tasks due to its contact capacity and electrical characteristics.
  • Easy Integration: Designed for easy integration into existing circuits and systems.
  • Long Lifespan: Offers a long operational life with minimal maintenance requirements.

Additional Details:

The HF3FA series is a popular choice for applications requiring a balance of size, performance, and reliability. The ZTF designation likely relates to specific testing or certification standards met by the relay. The relay typically features a fully sealed construction, providing protection against dust and moisture. Refer to the HongFa datasheet for the HF3FA series for detailed specifications, including contact ratings, coil resistance, and operating temperature range. The datasheet will provide specific information regarding the meaning of the 'ZTF' designation in terms of contact material and switching characteristics.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess