EN
  • EN
  • DE

HF3F-L/12-1HL1T(257)

Part No HF3F-L/12-1HL1T(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF3F-L Series SPST 12 V Single Coil Latching Subminiature High Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062582-HF3F-L/12-1HL1T(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF3F-L/12-1HL1T(257) CAD Model

Description

The HF3F-L/12-1HL1T(257) is a miniature relay manufactured by HongFa. The "12" in the part number indicates it operates with a 12V DC coil voltage. This relay is designed for a variety of applications requiring reliable switching.

Applications:

  • General Purpose Switching: Used in diverse electronic circuits for general switching functions.
  • Automation Equipment: Incorporated in automation systems for controlling different components.
  • Industrial Control: Employed in industrial control systems and panels for switching and control operations.
  • Home Appliances: Found in various household appliances for managing functions.
  • Office Equipment: Used in office equipment for switching circuits and controlling components.

Features:

  • Miniature Size: Compact form factor allows for easy integration into various electronic devices.
  • Electromagnetic Relay: Provides reliable and consistent switching performance.
  • 12V Coil Voltage: Operates using a 12V DC coil voltage.
  • High Switching Capacity: Capable of handling significant electrical loads.
  • Long Life Expectancy: Designed for long-term reliability and durability.

Benefits:

  • Reliable Switching: Ensures dependable and consistent switching performance.
  • Compact Design: Easy to integrate into various electronic circuits due to its small size.
  • Long Service Life: Offers a long and reliable service life.
  • Versatile Application: Suitable for a wide range of switching applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose switching requirements.

Additional Details:

The HF3F-L/12-1HL1T(257) relay typically features a specific contact configuration, such as SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw), depending on application requirements. The relay's contacts are usually made from a silver alloy to ensure good conductivity and resistance to corrosion. It is designed to meet industry standards for electrical safety and performance. HongFa provides detailed specifications and application notes to help engineers integrate the HF3F-L/12-1HL1T(257) into their designs. The relay coil is designed for efficient operation, minimizing power consumption. Its robust construction and reliable performance make it a suitable choice for many general-purpose switching applications. This relay is a key component in many electronic systems, providing reliable and efficient switching functionality.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess