The LMNR6045T150M is a power inductor from Taiyo Yuden, designed for use in DC-DC converters and power supply circuits. This inductor provides high efficiency and stable performance in a compact size. It excels in applications that demand consistent inductance under high current and varying temperature conditions.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Point-of-Load (POL) converters
- Filtering circuits
Features
- Shielded construction for low EMI
- High saturation current
- Low DC resistance (DCR)
- Compact footprint (6.0mm x 6.0mm)
- 4.5mm height
Benefits
- Reduced electromagnetic interference (EMI) due to the shielded construction, preventing noise from affecting nearby components.
- High efficiency achieved through low DCR, minimizing power loss and improving overall system efficiency.
- Small form factor allowing for dense component placement and miniaturization of electronic devices.
- Reliable performance under high current conditions due to its high saturation current rating.
- Stable operation across a wide range of temperatures, ensuring consistent performance in various environments.
The LMNR6045T150M features an inductance of 15µH with a tolerance of ±20%. The low DC resistance (DCR) minimizes power loss, leading to improved efficiency in power supply circuits. Its shielded construction effectively reduces EMI, which is crucial in sensitive electronic applications. The inductor's compact size allows for high-density board layouts, and its high saturation current ensures stable performance under heavy load conditions. It is designed for surface mount technology (SMT) and compliant with RoHS standards.
This power inductor is well-suited for applications requiring high efficiency, stable performance, and minimal EMI. Its robust design and compact size make it an ideal choice for modern electronic devices and power conversion systems. The LMNR6045T150M helps to optimize the performance and reliability of DC-DC converters and power supplies in a wide variety of applications.