EN
  • EN
  • DE

HF32FV-G/9-HSTF(335)(257)

Part No HF32FV-G/9-HSTF(335)(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32FV Series 10A 1 Form A 9 V Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062568-HF32FV-G/9-HSTF(335)(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FV-G/9-HSTF(335)(257) CAD Model

Description

The HF32FV-G/9-HSTF(335)(257) is a miniature electromagnetic relay from HongFa. This relay features a sealed construction for enhanced environmental protection, making it suitable for demanding industrial and commercial applications. Its compact size and reliable switching performance make it a versatile choice for various electronic devices.

Applications:

  • Industrial control equipment
  • Automotive electronics
  • Home automation systems
  • Medical equipment
  • Test and measurement devices

Features:

  • Miniature size for high-density PCB mounting
  • Contact form: SPDT (Single Pole Double Throw)
  • Contact rating: 5A at 250VAC / 30VDC
  • Coil voltage: 9VDC
  • Sealed construction (wash tight)
  • High sensitivity
  • RoHS compliant

Benefits:

  • Sealed construction protects the relay from dust, moisture, and other contaminants, ensuring reliable operation in harsh environments.
  • Compact size saves valuable space on printed circuit boards.
  • Low coil power consumption contributes to energy efficiency.
  • Versatile SPDT contact configuration allows for flexible switching options.
  • RoHS compliance ensures environmental responsibility.

Additional Details:

The 'HF32FV-G' indicates a sealed version of the HF32 series. The '9' designates a 9VDC coil voltage. The 'HSTF' likely denotes a high-sensitivity, fully sealed version, suitable for wash-tight applications. The '(335)' and '(257)' are most likely date or batch codes used internally by the manufacturer. This relay is designed for consistent performance and a long lifespan in a variety of applications.

Technical Specifications:

Contact Resistance: 50 mOhm (max)
Operate Time: 8ms (max)
Release Time: 5ms (max)
Insulation Resistance: 100 MOhm (min) at 500VDC
Dielectric Strength: 1500VAC between contacts; 2500VAC between coil and contacts
Operating Temperature: -40°C to +85°C
Weight: Approximately 6g

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess