EN
  • EN
  • DE

HF32FA-G/024-HSL2G(257)

Part No HF32FA-G/024-HSL2G(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062560-HF32FA-G/024-HSL2G(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA-G/024-HSL2G(257) CAD Model

Description

The HF32FA-G/024-HSL2G(257) is a miniature power relay manufactured by HongFa. This relay is designed for a wide range of applications requiring reliable switching performance. It is known for its compact size, high switching capacity, and long electrical life.

Applications:

  • Home appliances: Used in controlling various functions in refrigerators, washing machines, microwave ovens, and air conditioners.
  • Industrial control equipment: Suitable for use in programmable logic controllers (PLCs), sensors, and other industrial automation systems.
  • Power supplies: Employed in power supply units (PSUs) and uninterruptible power supplies (UPS) for switching and control purposes.
  • Office automation equipment: Found in printers, copiers, and other office machines.
  • Automotive applications: Used in automotive electronics for controlling lights, motors, and other electrical components.

Features:

  • Miniature size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High switching capacity: Capable of handling significant current and voltage loads.
  • Long electrical life: Designed for extended operational lifespan with minimal degradation in performance.
  • High sensitivity: Requires low coil power for activation, making it energy-efficient.
  • Various terminal types: Available in different terminal configurations to suit various mounting requirements.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable performance: Ensures consistent and dependable switching in demanding applications.
  • Space-saving design: Enables compact and efficient circuit layouts.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Energy efficient: Low coil power consumption reduces overall system energy usage.
  • Versatile application: Suitable for a broad range of industries and equipment.

Additional Details:

The HF32FA-G/024-HSL2G(257) relay typically features a coil voltage of 24VDC. It has a single pole double throw (SPDT) contact configuration. The specific (257) designation may refer to internal manufacturing codes or specific packaging variations. The contact material is often a silver alloy to provide good conductivity and resistance to oxidation. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, should be verified from the manufacturer's datasheet.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess